Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Product Range | RCD-24 Series |
Output Power Max | 21W |
Output Voltage Max | 35V |
Output Current | 600mA |
Dimming Control Type | Analogue, Digital, PWM |
Input Voltage Min | 4.5V |
RoHS Compliant | Yes |
DC/DC,LED driver,4.5-36Vin,2-35Vout 0.6A | RS |
Led Driver, 1 O/P, 21W, 35V, 0.6A | Newark Electronics |
DC/DC, LED driver,4.5-36Vin,2-35Vout 0.6A | RECOM Power Inc. RCD-24-0.60/W/X3 | RS Americas |
LED DRIVER, DC-DC, CC, 0.6A, 35V | element14 |
LED Power Supplies 0.6A LED-Driver REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-0.60/W/X3?
Additional datasheets, footprints and schematics for RCD-24-0.60/W/X3 are listed on our Part Details page. You can also find images and similar parts to RCD-24-0.60/W/X3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-0.60/W/X3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-0.60/W/X3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-0.60/W/X3 fall under?
The RCD-24-0.60/W/X3 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-0.60/W/X3 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-0.60/W/X3 you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-0.60/W/X3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCD-24-0.60/W/X3 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RCD-24-0.60/W/X3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-0.60/W/X3 often in real-time on the comparison pages.
What if I can't find stock of RCD-24-0.60/W/X3?
You can fill out our help required form which you can use to request a quote for RCD-24-0.60/W/X3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.