RCB2-BS54 Industrial Automation & Control Gear by Multicomp

22MM SWITCHES EM. STOP TWIST

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$8.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.34
6
in stock
Buy Now
Logo for element14
element14
from US$9.38
-
Buy Now

Specifications

Contact Configuration -
No. of Positions -
Approvals / Standards CSA UL
IP Rating IP65
Switch Case -
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 40mm
Handle Type Twist Release
Height 32mm
Insulation Resistance 2Mohm
Insulation Resistance Voltage 500VDC
Insulation Voltage 500V
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Size 22mm

Alternative Descriptions

22Mm Switches Em. Stop Twist | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCB2-BS54?

Additional datasheets, footprints and schematics for RCB2-BS54 are listed on our Part Details page. You can also find images and similar parts to RCB2-BS54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCB2-BS54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCB2-BS54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCB2-BS54 fall under?

The RCB2-BS54 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to RCB2-BS54 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCB2-BS54 you can contact the distributor directly for product support, shipping queries etc.

Is the RCB2-BS54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCB2-BS54 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RCB2-BS54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCB2-BS54 often in real-time on the comparison pages.

What if I can't find stock of RCB2-BS54?

You can fill out our help required form which you can use to request a quote for RCB2-BS54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay