Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Compliant |
Prices starting from US$0.0066
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0100
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
12,909
in stock
|
Buy Now | |
element14
from US$0.0103
|
12,909
in stock
|
Buy Now | |
Farnell
from US$0.0107
|
12,909
in stock
|
Buy Now | |
Future Electronics
from US$0.0112
|
-
|
Buy Now | |
Avnet America
from US$0.0066
|
-
|
Buy Now | |
TTI Europe
from US$0.0087
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Sulfur Resistant Thick Film 1% 0805 0R | RS |
Res, Aec-Q200, Thick Film, 0R, 0805 | Newark Electronics |
RES, 0R0, 0805, THICK FILM | element14 |
Res Thick Film 0805 0 Ohm Jumper Molded SMD | Future Electronics |
Zero Ohm Resistor, Jumper, 0805 [2012 Metric], Thick Film, 125 mW, Surface Mount | Avnet America |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a RCA08050000ZSEA?
Additional datasheets, footprints and schematics for RCA08050000ZSEA are listed on our Part Details page. You can also find images and similar parts to RCA08050000ZSEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA08050000ZSEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA08050000ZSEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA08050000ZSEA fall under?
The RCA08050000ZSEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCA08050000ZSEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA08050000ZSEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCA08050000ZSEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCA08050000ZSEA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RCA08050000ZSEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA08050000ZSEA often in real-time on the comparison pages.
What if I can't find stock of RCA08050000ZSEA?
You can fill out our help required form which you can use to request a quote for RCA08050000ZSEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.