Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0040
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0087
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.0040
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
23,960
in stock
|
Buy Now | |
element14
from US$0.0095
|
23,960
in stock
|
Buy Now | |
Farnell
from US$0.0086
|
23,960
in stock
|
Buy Now | |
Future Electronics
from US$0.0088
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 3.16 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur | Avnet America |
Res, Aec-Q200, Thick Film, 3K16, 1%, 0603 | Newark Electronics |
RES, 3K16, 1%, 0603, THICK FILM | element14 |
Sulfur Resistant Thick Film 1% 0603 3K16 | RS |
Res Thick Film 0603 3.16K Ohm 1% 1/10W ▒100ppm/░K Molded SMD | Future Electronics |
SMD Chip Resistor, 3.16 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCA06033K16FKEA?
Additional datasheets, footprints and schematics for RCA06033K16FKEA are listed on our Part Details page. You can also find images and similar parts to RCA06033K16FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA06033K16FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA06033K16FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA06033K16FKEA fall under?
The RCA06033K16FKEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCA06033K16FKEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA06033K16FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCA06033K16FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA06033K16FKEA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RCA06033K16FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA06033K16FKEA often in real-time on the comparison pages.
What if I can't find stock of RCA06033K16FKEA?
You can fill out our help required form which you can use to request a quote for RCA06033K16FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.