Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0040
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
11,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0047
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
43,605
in stock
|
Buy Now | |
element14
from US$0.0103
|
43,605
in stock
|
Buy Now | |
Farnell
from US$0.0094
|
43,605
in stock
|
Buy Now | |
Avnet America
from US$0.0040
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0079
|
25,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1K OHM 1% 100PPM | TTI Europe |
Res, Aec-Q200, Thick Film, 1K, 1%, 0603 | Newark Electronics |
RES, 1K, 1%, 0603, THICK FILM | element14 |
SMD Chip Resistor, 1 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur | Avnet America |
RCA Series 0603 1 kOhm ▒1% 0.1 W ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Sulfur Resistant Thick Film 1% 0603 1K | RS |
SMD Chip Resistor, 1 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCA06031K00FKEA?
Additional datasheets, footprints and schematics for RCA06031K00FKEA are listed on our Part Details page. You can also find images and similar parts to RCA06031K00FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA06031K00FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA06031K00FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA06031K00FKEA fall under?
The RCA06031K00FKEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCA06031K00FKEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA06031K00FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCA06031K00FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA06031K00FKEA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RCA06031K00FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA06031K00FKEA often in real-time on the comparison pages.
What if I can't find stock of RCA06031K00FKEA?
You can fill out our help required form which you can use to request a quote for RCA06031K00FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.