Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0040
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Rca0603 100K 5% 200 Et1 E3 |Vishay RCA0603100KJNEA | Newark Electronics |
RCA Series 100 kOhms ▒5% 0.1W 0603 (1608 Metric) Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 100 kOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur | Avnet America |
RES, 100K, 5%, 0603, THICK FILM | element14 |
SMD Chip Resistor, 100 kOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCA0603100KJNEA?
Additional datasheets, footprints and schematics for RCA0603100KJNEA are listed on our Part Details page. You can also find images and similar parts to RCA0603100KJNEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA0603100KJNEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA0603100KJNEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA0603100KJNEA fall under?
The RCA0603100KJNEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCA0603100KJNEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA0603100KJNEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCA0603100KJNEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA0603100KJNEA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RCA0603100KJNEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA0603100KJNEA often in real-time on the comparison pages.
What if I can't find stock of RCA0603100KJNEA?
You can fill out our help required form which you can use to request a quote for RCA0603100KJNEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.