Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0071
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0087
|
7,309
in stock
|
Buy Now | |
Future Electronics
from US$0.0099
|
3,370,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0071
|
200,000
in stock
|
Buy Now | |
Avnet America
from US$0.0098
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0088
|
7,309
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES SMD 10K OHM 1% 1/16W 0402 | Future Electronics |
10K OHM 1% 100PPM | TTI Europe |
SMD Chip Resistor, 10 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, Anti-Sulfur | Avnet America |
Res, 10K, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
RES, 10K, 1%, 0402, THICK FILM | element14 |
SMD Chip Resistor, 10 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCA040210K0FKED?
Additional datasheets, footprints and schematics for RCA040210K0FKED are listed on our Part Details page. You can also find images and similar parts to RCA040210K0FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA040210K0FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA040210K0FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA040210K0FKED fall under?
The RCA040210K0FKED is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCA040210K0FKED when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA040210K0FKED you can contact the distributor directly for product support, shipping queries etc.
Is the RCA040210K0FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA040210K0FKED have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Newark Electronics and element14 have stock available or on a lead time for RCA040210K0FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA040210K0FKED often in real-time on the comparison pages.
What if I can't find stock of RCA040210K0FKED?
You can fill out our help required form which you can use to request a quote for RCA040210K0FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.