Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0062
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0087
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
-
|
Buy Now | |
Avnet America
from US$0.0062
|
-
|
Buy Now | |
TTI Europe
from US$0.0075
|
-
|
Buy Now | |
Farnell
from US$0.0066
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RCA Series 0402 100 kOhm 0.063 W ▒1 % ▒100 ppm/K SMT Thick Film Resistor | Future Electronics |
Sulfur Resistant Thick Film 1% 0402 100K | RS |
Rca0402 100K 1% 100 Et7 E3 |Vishay RCA0402100KFKED | Newark Electronics |
SMD Chip Resistor, 100 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, Anti-Sulfur | Avnet America |
100K OHM 1% 100PPM | TTI Europe |
RES, 100K, 1%, 0402, THICK FILM | Farnell |
SMD Chip Resistor, 100 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCA0402100KFKED?
Additional datasheets, footprints and schematics for RCA0402100KFKED are listed on our Part Details page. You can also find images and similar parts to RCA0402100KFKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA0402100KFKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA0402100KFKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA0402100KFKED fall under?
The RCA0402100KFKED is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCA0402100KFKED when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA0402100KFKED you can contact the distributor directly for product support, shipping queries etc.
Is the RCA0402100KFKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA0402100KFKED have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RCA0402100KFKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA0402100KFKED often in real-time on the comparison pages.
What if I can't find stock of RCA0402100KFKED?
You can fill out our help required form which you can use to request a quote for RCA0402100KFKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.