Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0100
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0075
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
36,119
in stock
|
Buy Now | |
element14
from US$0.0088
|
36,119
in stock
|
Buy Now | |
Farnell
from US$0.0084
|
36,119
in stock
|
Buy Now | |
Future Electronics
from US$0.0076
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0055
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
ZERO OHM JUMPER | TTI Europe |
Res, Aec-Q200, Thick Film, 0R, 0402 | Newark Electronics |
RES, 0R0, 0402, THICK FILM | element14 |
Sulfur Resistant Thick Film 1% 0402 0R | RS |
RCA Series 0402 0 Ohm 0.063 W Surface Mount Thick Film Resistor | Future Electronics |
Zero Ohm Resistor, Jumper, 0402 [1005Metric], Thick Film, 63 mW, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a RCA04020000ZSED?
Additional datasheets, footprints and schematics for RCA04020000ZSED are listed on our Part Details page. You can also find images and similar parts to RCA04020000ZSED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA04020000ZSED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA04020000ZSED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA04020000ZSED fall under?
The RCA04020000ZSED is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RCA04020000ZSED when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA04020000ZSED you can contact the distributor directly for product support, shipping queries etc.
Is the RCA04020000ZSED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA04020000ZSED have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RCA04020000ZSED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA04020000ZSED often in real-time on the comparison pages.
What if I can't find stock of RCA04020000ZSED?
You can fill out our help required form which you can use to request a quote for RCA04020000ZSED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.