Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0176
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0196
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
20
in stock
|
Buy Now | |
Rutronik
from US$0.0176
|
-
|
Buy Now | |
Avnet America
from US$0.0199
|
-
|
Buy Now | |
TTI Europe
from US$0.0296
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RC Series 1210 0.5 W 4.7 Ohm â–’1% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Res Smd 4.7 Ohm 1% 1/2W 1210 Rohs Compliant: Yes |Yageo RC1210FR-074R7L | Newark Electronics |
RC1210 4,7R 1% 0,5W TK200 | Rutronik |
SMD Chip Resistor, 4.7 Ohm, ± 1%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet America |
4.7 OHM 1% | TTI Europe |
RES, 4R7, 1%, 0.5W, THICK FILM, 1210 | Farnell |
SMD Chip Resistor, 4.7 Ohm, � 1%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC1210FR-074R7L?
Additional datasheets, footprints and schematics for RC1210FR-074R7L are listed on our Part Details page. You can also find images and similar parts to RC1210FR-074R7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1210FR-074R7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1210FR-074R7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1210FR-074R7L fall under?
The RC1210FR-074R7L is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RC1210FR-074R7L when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1210FR-074R7L you can contact the distributor directly for product support, shipping queries etc.
Is the RC1210FR-074R7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1210FR-074R7L have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rutronik, Avnet America and TTI Europe have stock available or on a lead time for RC1210FR-074R7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1210FR-074R7L often in real-time on the comparison pages.
What if I can't find stock of RC1210FR-074R7L?
You can fill out our help required form which you can use to request a quote for RC1210FR-074R7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.