Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0030
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0042
|
565,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0032
|
155,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0030
|
16,750
in stock
|
Buy Now | |
element14
from US$0.0044
|
3,719
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
3,719
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0037
|
-
|
Buy Now | |
Avnet America
from US$0.0034
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 68kohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.35mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 10000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
68K OHM 5% | TTI Europe |
RC Series 1206 0.25 W 68 kOhm â–’5% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Res, 68K, 5%, 0.25W, Thick Film, 1206 Rohs Compliant: Yes |Yageo RC1206JR-0768KL | Newark Electronics |
RES, 68K, 5%, 0.25W, THICK FILM, 1206 | element14 |
SMD Chip Resistor, 68 kOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
RC1206 68K 5% 0,25W TK100 | Rutronik |
SMD Chip Resistor, 68 kOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC1206JR-0768KL?
Additional datasheets, footprints and schematics for RC1206JR-0768KL are listed on our Part Details page. You can also find images and similar parts to RC1206JR-0768KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206JR-0768KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206JR-0768KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206JR-0768KL fall under?
The RC1206JR-0768KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC1206JR-0768KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206JR-0768KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206JR-0768KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206JR-0768KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for RC1206JR-0768KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206JR-0768KL often in real-time on the comparison pages.
What if I can't find stock of RC1206JR-0768KL?
You can fill out our help required form which you can use to request a quote for RC1206JR-0768KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.