Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0016
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0059
|
8,500
in stock
|
Buy Now | |
Rutronik
from US$0.0044
|
220,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0038
|
85,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0029
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0016
|
14,580
in stock
|
Buy Now | |
element14
from US$0.0059
|
8,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
5,750
in stock
|
Buy Now | |
Avnet America
from US$0.0039
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 536Rohm |
---|---|
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Resistor Case Style | 1206 |
RoHS Compliant | Yes |
RC1206 536R 1% 0,25W TK100 | Rutronik |
RC Series 1206 0.25 W 536 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
536 OHM 1% | TTI Europe |
RES, 536R, 1%, 0.25W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 536 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 536 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC1206FR-07536RL?
Additional datasheets, footprints and schematics for RC1206FR-07536RL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-07536RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC1206FR-07536RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-07536RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC1206FR-07536RL fall under?
The RC1206FR-07536RL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RC1206FR-07536RL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-07536RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC1206FR-07536RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC1206FR-07536RL have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Chip One Stop and element14 have stock available or on a lead time for RC1206FR-07536RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC1206FR-07536RL often in real-time on the comparison pages.
What if I can't find stock of RC1206FR-07536RL?
You can fill out our help required form which you can use to request a quote for RC1206FR-07536RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.