Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Compliant |
Product Range | RC Series |
---|---|
Inductance | 5.6mH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 250mA |
Saturation Current (Isat) | 250mA |
DC Resistance Max | 6.1ohm |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
Inductor, 5.6Mh, 250Ma, +10% | Newark Electronics |
RC Series 5.6 uH â–’10 % Tolerance 0.25 A Unshielded Through Hole Power Inductor | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Rod.Clevis.assembly.for.7/16",.9/16".Bore.Roundline.Plus.Cyl,.#5-40 | Norgren RC-1 | RS Americas |
Where can I find additional details, specifications and documents for a RC-1?
Additional datasheets, footprints and schematics for RC-1 are listed on our Part Details page. You can also find images and similar parts to RC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC-1 fall under?
The RC-1 is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to RC-1 when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the RC-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RC-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC-1 often in real-time on the comparison pages.
What if I can't find stock of RC-1?
You can fill out our help required form which you can use to request a quote for RC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.