Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0011
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0036
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0011
|
595,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0015
|
220,000
in stock
|
Buy Now | |
RS
from US$0.0037
|
13,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0011
|
4,899
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
4,727
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0041
|
4,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
-
|
Buy Now | |
Avnet America
from US$0.0013
|
-
|
Buy Now | |
element14
from US$0.0022
|
-
|
Buy Now |
Resistance | 8K25ohm |
---|---|
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Resistor Case Style | 0603 |
RoHS Compliant | Yes |
8.25K OHM 1% | TTI Europe |
RC Series 0603 0.1 W 8.25 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor Thick Film 0603 8K25 | RS |
Res, 8K25, 1%, 0.1W, Thick Film, 0603 | Newark Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 8.25 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0603 8,25K 1% 0,1W TK100 | Rutronik |
SMD Chip Resistor, 8.25 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RES, 8K25, 1%, 0.1W, THICK FILM, 0603 | element14 |
RES, 8K25, 1%, 0.1W, 0603, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a RC0603FR-078K25L?
Additional datasheets, footprints and schematics for RC0603FR-078K25L are listed on our Part Details page. You can also find images and similar parts to RC0603FR-078K25L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-078K25L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-078K25L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-078K25L fall under?
The RC0603FR-078K25L is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-078K25L when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-078K25L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-078K25L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-078K25L have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for RC0603FR-078K25L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-078K25L often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-078K25L?
You can fill out our help required form which you can use to request a quote for RC0603FR-078K25L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.