Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0013
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0016
|
1,255,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0013
|
750,000
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
95,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
27,487
in stock
|
Buy Now | |
element14
from US$0.0022
|
27,487
in stock
|
Buy Now | |
Farnell
from US$0.0024
|
27,487
in stock
|
Buy Now | |
Avnet America
from US$0.0013
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0041
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0013
|
3,978
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 121Rohm |
---|---|
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Resistor Case Style | 0603 |
RoHS Compliant | Yes |
RC Series 0603 0.1 W 121 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
121 OHM 1% | TTI Europe |
RC0603 121R 1% 0,1W TK100 | Rutronik |
Res, 121R, 1%, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Yageo RC0603FR-07121RL | Newark Electronics |
RES, 121R, 1%, 0.1W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 121 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 121 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603FR-07121RL?
Additional datasheets, footprints and schematics for RC0603FR-07121RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07121RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-07121RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07121RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-07121RL fall under?
The RC0603FR-07121RL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-07121RL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07121RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-07121RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-07121RL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for RC0603FR-07121RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-07121RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-07121RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-07121RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.