Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0012
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
10,900
in stock
|
Buy Now | |
Rutronik
from US$0.0012
|
2,310,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0014
|
1,040,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
670,450
in stock
|
Buy Now | |
element14
from US$0.0051
|
670,450
in stock
|
Buy Now | |
Farnell
from US$0.0052
|
670,450
in stock
|
Buy Now | |
TTI Europe
from US$0.0018
|
600,000
in stock
|
Buy Now | |
Micros
from US$0.0018
|
100,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0035
|
9,474
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0020
|
6,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
230,000
in stock
|
Buy Now | |
Avnet America
from US$0.0015
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 1ohm |
Product Range | RC Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RC0402 1R 1% 0,063W TK200 | Rutronik |
RC Series 0402 0.063 W 1 Ohm â–’1% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Surface Mount Thick Film Resistor, Rc Series, 1 Ohm, 63 Mw, - 1%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo RC0402FR-071RL | Newark Electronics |
RES, 1R, 1%, 0.063W, 0402, THICK FILM | element14 |
1 OHM 1% | TTI Europe |
Resistor Thick film 0402 1% 1R | RS |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 1 Ohm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 1 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0402FR-071RL?
Additional datasheets, footprints and schematics for RC0402FR-071RL are listed on our Part Details page. You can also find images and similar parts to RC0402FR-071RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-071RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-071RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-071RL fall under?
The RC0402FR-071RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-071RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-071RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-071RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-071RL have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC0402FR-071RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-071RL often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-071RL?
You can fill out our help required form which you can use to request a quote for RC0402FR-071RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.