Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Small power mold type (PMDTM) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 45 |
Forward Voltage VF(Max.)[V] | 0.66 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.1 |
VR @ Reverse Current[V] | 60 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
RBR3LAM60A Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SCHOTTKY 60V 45A 0.66V SOD-128 | Rutronik |
Schottky Rectifier, Single, 60V, Sod-128 | Newark Electronics |
Schottky Diodes Rectifiers 60V Vr 3A Io Schottky Br Diode | Future Electronics |
Low VF Schottkey Barrier Diode for General rectification | Avnet America |
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128 | element14 |
Where can I find additional details, specifications and documents for a RBR3LAM60ATR?
Additional datasheets, footprints and schematics for RBR3LAM60ATR are listed on our Part Details page. You can also find images and similar parts to RBR3LAM60ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR3LAM60ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR3LAM60ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR3LAM60ATR fall under?
The RBR3LAM60ATR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR3LAM60ATR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR3LAM60ATR you can contact the distributor directly for product support, shipping queries etc.
Is the RBR3LAM60ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR3LAM60ATR have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RBR3LAM60ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR3LAM60ATR often in real-time on the comparison pages.
What if I can't find stock of RBR3LAM60ATR?
You can fill out our help required form which you can use to request a quote for RBR3LAM60ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.