Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Diode Case Style | ITO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 590mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Schottky Rect, Aec-Q101, 45V, Ito-220Ac | Newark Electronics |
Schottky Rectifier, 45 V, 30 A, Single, ITO-220AC, 2 Pins, 590 mV | Avnet America |
SCHOTTKY RECT, AEC-Q101, 45V, ITO-220AC | Farnell |
Where can I find additional details, specifications and documents for a RBQ30TB45BHZC9?
Additional datasheets, footprints and schematics for RBQ30TB45BHZC9 are listed on our Part Details page. You can also find images and similar parts to RBQ30TB45BHZC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBQ30TB45BHZC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBQ30TB45BHZC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBQ30TB45BHZC9 fall under?
The RBQ30TB45BHZC9 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RBQ30TB45BHZC9 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBQ30TB45BHZC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RBQ30TB45BHZC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBQ30TB45BHZC9 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RBQ30TB45BHZC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBQ30TB45BHZC9 often in real-time on the comparison pages.
What if I can't find stock of RBQ30TB45BHZC9?
You can fill out our help required form which you can use to request a quote for RBQ30TB45BHZC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.