Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Cathode common type. |
Low IR type, highly reliable. |
Configuration | C-Common |
---|---|
Package Code | TO-263S (D2PAK) |
Package(JEITA) | SC-83 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 65 |
Reverse Voltage VR[V] | 65 |
Average Rectified Forward Current IO[A] | 30 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.69 |
IF @ Forward Voltage [A] | 15 |
Reverse Current IR(Max.)[mA] | 0.2 |
VR @ Reverse Current[V] | 65 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
RBQ30NS65A Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rectifier, Dual, 65V, To-263S | Newark Electronics |
Schottky Rectifier, 65 V, 30 A, Dual Common Cathode, TO-263S, 3 Pins, 690 mV | Avnet America |
SCHOTTKY RECTIFIER, DUAL, 65V, TO-263S | element14 |
Where can I find additional details, specifications and documents for a RBQ30NS65ATL?
Additional datasheets, footprints and schematics for RBQ30NS65ATL are listed on our Part Details page. You can also find images and similar parts to RBQ30NS65ATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBQ30NS65ATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBQ30NS65ATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBQ30NS65ATL fall under?
The RBQ30NS65ATL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBQ30NS65ATL when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBQ30NS65ATL you can contact the distributor directly for product support, shipping queries etc.
Is the RBQ30NS65ATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBQ30NS65ATL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RBQ30NS65ATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBQ30NS65ATL often in real-time on the comparison pages.
What if I can't find stock of RBQ30NS65ATL?
You can fill out our help required form which you can use to request a quote for RBQ30NS65ATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.