Status: | Unknown |
---|---|
Series: | RBM Series |
RoHS: | Unknown |
Prices starting from US$6.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.47
|
60
in stock
|
Buy Now | |
Schukat Electronic
from US$6.45
|
36
in stock
|
Buy Now | |
Rutronik
from US$7.99
|
-
|
Buy Now | |
Newark Electronics
from US$8.01
|
-
|
Buy Now | |
Future Electronics
from US$7.55
|
-
|
Buy Now | |
Rapid Electronics
from US$6.56
|
-
|
Buy Now | |
RS Americas
from US$7.92
|
-
|
Buy Now | |
Sager
from US$6.15
|
-
|
Buy Now | |
Farnell
from US$7.92
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 41mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 41mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RBM Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.7mm |
Depth | 16.55mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 3kV |
Power Rating | 1W |
RBM-1212D isolated DC-DC,+/-12V 1W | RS |
DC/DC Conv 12V:+/-12V 1W SIP6 | Schukat Electronic |
DC/DC Mod 12V to +/-12V 1W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 2 O/P, 1W | Newark Electronics |
RBM Series 1 W â–’12 V Dual Output ECONOLINE DC/DC-Converter - SIP-6 | Future Electronics |
Recom 10000175 RBM-1212D DC/DC Converter 12V In 12V/12V Out | Rapid Electronics |
Recom Iso DC-DC Converter, Vin 10.8to13.2VDC, Vout +/-12VDC, I/O isolation 3000V | RECOM Power Inc. RBM-1212D | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC MICRO 3kV UNREG 12Vin +/-12out | Sager |
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W | Farnell |
Where can I find additional details, specifications and documents for a RBM-1212D?
Additional datasheets, footprints and schematics for RBM-1212D are listed on our Part Details page. You can also find images and similar parts to RBM-1212D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBM-1212D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBM-1212D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBM-1212D fall under?
The RBM-1212D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBM-1212D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBM-1212D you can contact the distributor directly for product support, shipping queries etc.
Is the RBM-1212D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBM-1212D have stock available?
Authorised distributors including RS, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RBM-1212D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBM-1212D often in real-time on the comparison pages.
What if I can't find stock of RBM-1212D?
You can fill out our help required form which you can use to request a quote for RBM-1212D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.