Status: | Unknown |
---|---|
Series: | RBF Series |
RoHS: | Unknown |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.72
|
-
|
Buy Now |
Resistance | 1ohm |
---|---|
Product Range | RBF Series |
Resistor Case Style | SMD |
Power Rating | 1W |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Chip Ultra Precision Current Sense 1Ohm 0.5% 2412 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RBFC1R000DL?
Additional datasheets, footprints and schematics for RBFC1R000DL are listed on our Part Details page. You can also find images and similar parts to RBFC1R000DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBFC1R000DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBFC1R000DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBFC1R000DL fall under?
The RBFC1R000DL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RBFC1R000DL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBFC1R000DL you can contact the distributor directly for product support, shipping queries etc.
Is the RBFC1R000DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBFC1R000DL have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for RBFC1R000DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBFC1R000DL often in real-time on the comparison pages.
What if I can't find stock of RBFC1R000DL?
You can fill out our help required form which you can use to request a quote for RBFC1R000DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.