Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 16mm |
---|---|
Grip Range Min | 2.1mm |
Grip Range Max | 7.2mm |
Overall Length | 11.1mm |
Mounting Hole Dia | 7.1mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
Barbed Rivet, Nylon 6.6, 16Mm, Black | Newark Electronics |
Fir Tree Rivet, Black, .44 in Stem Length, .63 in Head Dia., .281 in Hole Dia.,T | Essentra Components RBF-7.1-11.1-16 | RS Americas |
BARBED RIVET, NYLON 6.6, 16MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a RBF-7.1-11.1-16?
Additional datasheets, footprints and schematics for RBF-7.1-11.1-16 are listed on our Part Details page. You can also find images and similar parts to RBF-7.1-11.1-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBF-7.1-11.1-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBF-7.1-11.1-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBF-7.1-11.1-16 fall under?
The RBF-7.1-11.1-16 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to RBF-7.1-11.1-16 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBF-7.1-11.1-16 you can contact the distributor directly for product support, shipping queries etc.
Is the RBF-7.1-11.1-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBF-7.1-11.1-16 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RBF-7.1-11.1-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBF-7.1-11.1-16 often in real-time on the comparison pages.
What if I can't find stock of RBF-7.1-11.1-16?
You can fill out our help required form which you can use to request a quote for RBF-7.1-11.1-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.