Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 12mm |
---|---|
Grip Range Min | 2.1mm |
Grip Range Max | 4.3mm |
Overall Length | 8.6mm |
Mounting Hole Dia | 6.4mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.5mm |
Barbed Rivet, Nylon 6.6, 12Mm, Black | Newark Electronics |
BARBED RIVET, NYLON 6.6, 12MM, BLACK | element14 |
Rivet, barbed, black, for .25 inch hole, .47 head dia, .34 lngth | Essentra Components RBF-6.4-8.6-12 | RS Americas |
Where can I find additional details, specifications and documents for a RBF-6.4-8.6-12?
Additional datasheets, footprints and schematics for RBF-6.4-8.6-12 are listed on our Part Details page. You can also find images and similar parts to RBF-6.4-8.6-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBF-6.4-8.6-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBF-6.4-8.6-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBF-6.4-8.6-12 fall under?
The RBF-6.4-8.6-12 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to RBF-6.4-8.6-12 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBF-6.4-8.6-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RBF-6.4-8.6-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBF-6.4-8.6-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RBF-6.4-8.6-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBF-6.4-8.6-12 often in real-time on the comparison pages.
What if I can't find stock of RBF-6.4-8.6-12?
You can fill out our help required form which you can use to request a quote for RBF-6.4-8.6-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.