Status: | Unknown |
---|---|
Series: | RBE Series |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
59
in stock
|
Buy Now | |
Rutronik
from US$2.91
|
8,925
in stock
|
Buy Now | |
Sager
from US$2.35
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$2.49
|
668
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.59
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
-
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$4.27
|
-
|
Buy Now | |
element14
from US$3.19
|
-
|
Buy Now | |
Richardson RFPD
from US$2.42
|
-
|
Buy Now | |
Farnell
from US$3.12
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RBE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Power Rating | 1W |
DC/DC Mod 05V to 05V 1W 1kV 1kV THT | Rutronik |
Isolated DC/DC Converters - Through Hole 1W 5Vin 5VOUT DC/DC- 2 ALT PINNING | Sager |
DC/DC Conv 5V:5V 200mA 1W SIP7 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc/Dc Converter, 1W, 5V, 0.2A, Sip | Newark Electronics |
RBE Series 5 Vin Single 5 Vout 200 mA 1 W DC - DC Converter | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.5 to 5.5V dc, Vout 5V dc, I/O isolation 1000V dc | RECOM Power Inc. RBE-0505S | RS Americas |
CONVERTER, DC/DC, 0.2A, 5V, 1W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RBE-0505S?
Additional datasheets, footprints and schematics for RBE-0505S are listed on our Part Details page. You can also find images and similar parts to RBE-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBE-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBE-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBE-0505S fall under?
The RBE-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBE-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBE-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RBE-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBE-0505S have stock available?
Authorised distributors including Rutronik, Sager, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for RBE-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBE-0505S often in real-time on the comparison pages.
What if I can't find stock of RBE-0505S?
You can fill out our help required form which you can use to request a quote for RBE-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.