Status: | Unknown |
---|---|
Series: | RBD-12 Series |
RoHS: | Unknown |
Product Range | RBD-12 Series |
---|---|
Output Power Max | 20W |
Output Voltage Max | 40V |
Output Current | 500mA |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 8V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
LED Driver Mode | Constant Current |
DC/DC,LED driver,8-36Vin,8-40Vout 0.5A | RS |
DC/DC LED Driver 8-36V:500mA Wired | Schukat Electronic |
Led Driver, 1 O/P, 20W, 40V, 0.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a RBD-12-0.50/W?
Additional datasheets, footprints and schematics for RBD-12-0.50/W are listed on our Part Details page. You can also find images and similar parts to RBD-12-0.50/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBD-12-0.50/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBD-12-0.50/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBD-12-0.50/W fall under?
The RBD-12-0.50/W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBD-12-0.50/W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBD-12-0.50/W you can contact the distributor directly for product support, shipping queries etc.
Is the RBD-12-0.50/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBD-12-0.50/W have stock available?
Authorised distributors including RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for RBD-12-0.50/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBD-12-0.50/W often in real-time on the comparison pages.
What if I can't find stock of RBD-12-0.50/W?
You can fill out our help required form which you can use to request a quote for RBD-12-0.50/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.