Status: | Unknown |
---|---|
Series: | RBD-12 Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Product Range | RBD-12 Series |
Output Power Max | 14W |
Output Voltage Max | 40V |
Output Current | 350mA |
Dimming Control Type | Analogue, PWM |
DC / DC Converter Mounting | Chassis |
RoHS Compliant | Yes |
DC/DC LED Driver 8-36V:350mA Wired | Schukat Electronic |
Led Driver, Dc-Dc, Cc, 0.35A, 40V | Newark Electronics |
Where can I find additional details, specifications and documents for a RBD-12-0.35/W?
Additional datasheets, footprints and schematics for RBD-12-0.35/W are listed on our Part Details page. You can also find images and similar parts to RBD-12-0.35/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBD-12-0.35/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBD-12-0.35/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBD-12-0.35/W fall under?
The RBD-12-0.35/W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBD-12-0.35/W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBD-12-0.35/W you can contact the distributor directly for product support, shipping queries etc.
Is the RBD-12-0.35/W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBD-12-0.35/W have stock available?
Authorised distributors including Schukat Electronic and Newark Electronics have stock available or on a lead time for RBD-12-0.35/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBD-12-0.35/W often in real-time on the comparison pages.
What if I can't find stock of RBD-12-0.35/W?
You can fill out our help required form which you can use to request a quote for RBD-12-0.35/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.