Status: | Unknown |
---|---|
Series: | RBD-12 Series |
RoHS: | Unknown |
Product Range | RBD-12 Series |
---|---|
Output Power Max | 14W |
Output Voltage Max | 40V |
Output Current | 350mA |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 8V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
LED Driver Mode | Constant Current |
LED Mod 8-36V to 2-40V 0.35A THT | Rutronik |
Led Driver, 1 O/P, 14W, 40V, 0.35A | Newark Electronics |
Where can I find additional details, specifications and documents for a RBD-12-0.35?
Additional datasheets, footprints and schematics for RBD-12-0.35 are listed on our Part Details page. You can also find images and similar parts to RBD-12-0.35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBD-12-0.35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBD-12-0.35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBD-12-0.35 fall under?
The RBD-12-0.35 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RBD-12-0.35 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBD-12-0.35 you can contact the distributor directly for product support, shipping queries etc.
Is the RBD-12-0.35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBD-12-0.35 have stock available?
Authorised distributors including Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for RBD-12-0.35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBD-12-0.35 often in real-time on the comparison pages.
What if I can't find stock of RBD-12-0.35?
You can fill out our help required form which you can use to request a quote for RBD-12-0.35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.