Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold type. |
Low VF type, highly reliable. |
Configuration | Series Connection |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 45 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 0.03 |
IFSM[A] | 0.2 |
Forward Voltage VF(Max.)[V] | 0.37 |
IF @ Forward Voltage [A] | 0.001 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2.1 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB706F-40FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Diode, 45V, 0.03A, Sot-323 | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 45V | element14 |
Where can I find additional details, specifications and documents for a RB706F-40FHT106?
Additional datasheets, footprints and schematics for RB706F-40FHT106 are listed on our Part Details page. You can also find images and similar parts to RB706F-40FHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB706F-40FHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB706F-40FHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB706F-40FHT106 fall under?
The RB706F-40FHT106 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB706F-40FHT106 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB706F-40FHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RB706F-40FHT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB706F-40FHT106 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RB706F-40FHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB706F-40FHT106 often in real-time on the comparison pages.
What if I can't find stock of RB706F-40FHT106?
You can fill out our help required form which you can use to request a quote for RB706F-40FHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.