Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Inductance | 250µH |
---|---|
Rated Current | 50A |
Product Range | RB Series |
Common Mode Choke 1 phase 50A 0.3mH | RS |
Current Compensated Choke, 250Uh, 50A | Newark Electronics |
Common Mode Choke, 250 uH, Leaded Inductor, 50A IDC, 0.9mOhms, RB Series | Schaffner RB6522-50-0M3 | RS Americas |
Common Mode Chokes / Filters 50A 0.25mH 2-WIRE VERTICAL | Sager |
Where can I find additional details, specifications and documents for a RB6522-50-0M3?
Additional datasheets, footprints and schematics for RB6522-50-0M3 are listed on our Part Details page. You can also find images and similar parts to RB6522-50-0M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB6522-50-0M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB6522-50-0M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB6522-50-0M3 fall under?
The RB6522-50-0M3 is listed under Electronic & Electrical Components > Inductors & Filters > Miscellaneous Filters.
Can I view similar or alternative parts?
You can view similar parts to RB6522-50-0M3 when available in the Miscellaneous Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB6522-50-0M3 you can contact the distributor directly for product support, shipping queries etc.
Is the RB6522-50-0M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB6522-50-0M3 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RB6522-50-0M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB6522-50-0M3 often in real-time on the comparison pages.
What if I can't find stock of RB6522-50-0M3?
You can fill out our help required form which you can use to request a quote for RB6522-50-0M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.