Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Prices starting from US$14.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.44
|
206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.57
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$22.27
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$21.20
|
47
in stock
|
Buy Now | |
RS Americas
from US$14.44
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,856
in stock
|
Buy Now | |
Newark Electronics
from US$19.68
|
-
|
Buy Now | |
element14
from US$16.76
|
-
|
Buy Now | |
Sager
from US$19.40
|
-
|
Buy Now |
Inductance | 250µH |
---|---|
Rated Current | 50A |
Product Range | RB Series |
Common Mode Choke 1 phase 50A 0.3mH | RS |
Inductor: wire with current compensation | Transfer Multisort Elektronik |
Data Line Filter 1 Function(s) 600V 50A | Rapid Electronics |
Common Mode Choke, 250 uH, Leaded Inductor, 50A IDC, 0.9mOhms, RB Series | Schaffner RB6122-50-0M3 | RS Americas |
Choke, Common Mode, 250 uH, 50 A | Avnet Abacus |
Current Compensated Choke, 250Uh, 50A | Newark Electronics |
Common Mode Chokes / Filters 50A 0.25mH 2-WIRE HORIZONTAL | Sager |
Where can I find additional details, specifications and documents for a RB6122-50-0M3?
Additional datasheets, footprints and schematics for RB6122-50-0M3 are listed on our Part Details page. You can also find images and similar parts to RB6122-50-0M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB6122-50-0M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB6122-50-0M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB6122-50-0M3 fall under?
The RB6122-50-0M3 is listed under Electronic & Electrical Components > Inductors & Filters > Miscellaneous Filters.
Can I view similar or alternative parts?
You can view similar parts to RB6122-50-0M3 when available in the Miscellaneous Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB6122-50-0M3 you can contact the distributor directly for product support, shipping queries etc.
Is the RB6122-50-0M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB6122-50-0M3 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for RB6122-50-0M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB6122-50-0M3 often in real-time on the comparison pages.
What if I can't find stock of RB6122-50-0M3?
You can fill out our help required form which you can use to request a quote for RB6122-50-0M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.