Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | - |
Approvals / Standards | EN IEC UL |
IP Rating | IP65 |
Switch Case | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 22mm |
Colour | Emergency Red Twist |
Where can I find additional details, specifications and documents for a RB2-ES54?
Additional datasheets, footprints and schematics for RB2-ES54 are listed on our Part Details page. You can also find images and similar parts to RB2-ES54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB2-ES54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB2-ES54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB2-ES54 fall under?
The RB2-ES54 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to RB2-ES54 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB2-ES54 you can contact the distributor directly for product support, shipping queries etc.
Is the RB2-ES54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB2-ES54 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RB2-ES54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB2-ES54 often in real-time on the comparison pages.
What if I can't find stock of RB2-ES54?
You can fill out our help required form which you can use to request a quote for RB2-ES54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.