Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.48
|
78
in stock
|
Buy Now | |
Sager
from US$5.44
|
250
in stock
|
Buy Now | |
Schukat Electronic
from US$5.75
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$5.49
|
18
in stock
|
Buy Now | |
Rutronik
from US$6.72
|
-
|
Buy Now | |
Newark Electronics
from US$7.04
|
-
|
Buy Now | |
Future Electronics
from US$6.71
|
-
|
Buy Now | |
RS Americas
from US$6.67
|
-
|
Buy Now | |
element14
from US$7.13
|
-
|
Buy Now | |
Distrelec
from US$6.54
|
-
|
Buy Now | |
Richardson RFPD
from US$5.58
|
-
|
Buy Now | |
Farnell
from US$7.58
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RB Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 85% |
External Depth | 10.2mm |
External Length / Height | 19.6mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 24Vin +/-15Vout | Sager |
DC/DC Conv 24V:+/-15V +/-33mA 1W SIP7 | Schukat Electronic |
DC-DC converter,RB-2415D 1W +/-15Vdc o/p | RS |
DC/DC Mod 24V to +/-15V 1W 1kV 1kV THT | Rutronik |
Dc/Dc Converter, 1W, +/-15V, 0.033A, Sip | Newark Electronics |
RB Series 1 W Dual Output -15 / 15 V DC/DC Converter - SIP-7 | Future Electronics |
DC-DC Converter,15V,0.033A,-15V,0.033A,21.6-26.4V in, PCB Thru-Hole, RB Series | RECOM Power Inc. RB-2415D | RS Americas |
DC/DC, UNREG, 1W, 1KV, +/-15V, DUAL | element14 |
Recom DC/DC Converter 21.6 ... 26.4V 15V 33mA 1W | Distrelec |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RB-2415D?
Additional datasheets, footprints and schematics for RB-2415D are listed on our Part Details page. You can also find images and similar parts to RB-2415D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-2415D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-2415D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-2415D fall under?
The RB-2415D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RB-2415D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-2415D you can contact the distributor directly for product support, shipping queries etc.
Is the RB-2415D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-2415D have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Chip One Stop and Rutronik have stock available or on a lead time for RB-2415D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-2415D often in real-time on the comparison pages.
What if I can't find stock of RB-2415D?
You can fill out our help required form which you can use to request a quote for RB-2415D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.