Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,850
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
2,165
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High reliability |
Low IR |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 5 |
Forward Voltage VF(Max.)[V] | 0.73 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.0003 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB168VYM-30FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Super Low IR, 30V, 1A Schottky Diode | RS |
Schottky Rect, Aec-Q101, 30V, Sod-323He | Newark Electronics |
Super Low IsubR/sub, 30V, 1A, SOD-323HE, Schottky Barrier Diode for Automoti | Future Electronics |
Diode Schottky 30V 1A 2-Pin SOD-323HE Emboss T/R | Avnet America |
SCHOTTKY RECT, AEC-Q101, 30V, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a RB168VYM-30FHTR?
Additional datasheets, footprints and schematics for RB168VYM-30FHTR are listed on our Part Details page. You can also find images and similar parts to RB168VYM-30FHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB168VYM-30FHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB168VYM-30FHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB168VYM-30FHTR fall under?
The RB168VYM-30FHTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB168VYM-30FHTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB168VYM-30FHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB168VYM-30FHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB168VYM-30FHTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RB168VYM-30FHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB168VYM-30FHTR often in real-time on the comparison pages.
What if I can't find stock of RB168VYM-30FHTR?
You can fill out our help required form which you can use to request a quote for RB168VYM-30FHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.