Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
3,557
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
24,626
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,557
in stock
|
Buy Now | |
element14
from US$0.16
|
3,557
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,401
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
847
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Super low IR |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 0.68 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.0015 |
VR @ Reverse Current[V] | 60 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
RB168MM-60 Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 60V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL | element14 |
Schottky Diodes & Rectifiers Diode, Rectifier FRD 60V-VR 1A-IO Single | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky Barrier 60V 1A 2-Pin SOD-123FL T/R | Avnet Silica |
SCHOTTKY-DIODE 1A 60V SOD-123FL | Rutronik |
Where can I find additional details, specifications and documents for a RB168MM-60TR?
Additional datasheets, footprints and schematics for RB168MM-60TR are listed on our Part Details page. You can also find images and similar parts to RB168MM-60TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB168MM-60TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB168MM-60TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB168MM-60TR fall under?
The RB168MM-60TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB168MM-60TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB168MM-60TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB168MM-60TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB168MM-60TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RB168MM-60TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB168MM-60TR often in real-time on the comparison pages.
What if I can't find stock of RB168MM-60TR?
You can fill out our help required form which you can use to request a quote for RB168MM-60TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.