Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
4,288
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,288
in stock
|
Buy Now | |
element14
from US$0.07
|
4,288
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,078
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,609
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 20 |
Forward Voltage VF(Max.)[V] | 0.65 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.1 |
VR @ Reverse Current[V] | 60 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
RB162MM-60 Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RB162 Series 60 V 1 A Surface Mount Schottky Barrier Diode - SOD-123FL | Future Electronics |
Schottky Rect, Single, 60V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 1A 2-Pin SOD-123FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB162MM-60TR?
Additional datasheets, footprints and schematics for RB162MM-60TR are listed on our Part Details page. You can also find images and similar parts to RB162MM-60TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB162MM-60TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB162MM-60TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB162MM-60TR fall under?
The RB162MM-60TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB162MM-60TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB162MM-60TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB162MM-60TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB162MM-60TR have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB162MM-60TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB162MM-60TR often in real-time on the comparison pages.
What if I can't find stock of RB162MM-60TR?
You can fill out our help required form which you can use to request a quote for RB162MM-60TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.