Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0378
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
24,556
in stock
|
Buy Now | |
Chip One Stop
from US$0.0378
|
33,917
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
24,556
in stock
|
Buy Now | |
element14
from US$0.08
|
24,556
in stock
|
Buy Now | |
RS
from US$0.77
|
990
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
43
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Silicon package (SMD1006) |
Halogen free |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-882 (DSN1006-2) |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 7 |
Forward Voltage VF(Max.)[V] | 0.6 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.1 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.23) |
Data Sheet |
---|
RB161QS-40 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rectifier, 40V, 1A, Smd1006 Rohs Compliant: Yes |Rohm RB161QS-40T18R | Newark Electronics |
SCHOTTKY RECTIFIER, 40V, 1A, SMD1006 | element14 |
RASMID Schottky Barrier Diode | RS |
Schottky Barrier Diode SMD1006 | Future Electronics |
RASMID Series - Schottky Barrier Diode SMD1006 DiscreteA | Avnet America |
Where can I find additional details, specifications and documents for a RB161QS-40T18R?
Additional datasheets, footprints and schematics for RB161QS-40T18R are listed on our Part Details page. You can also find images and similar parts to RB161QS-40T18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB161QS-40T18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB161QS-40T18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB161QS-40T18R fall under?
The RB161QS-40T18R is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB161QS-40T18R when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB161QS-40T18R you can contact the distributor directly for product support, shipping queries etc.
Is the RB161QS-40T18R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB161QS-40T18R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RB161QS-40T18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB161QS-40T18R often in real-time on the comparison pages.
What if I can't find stock of RB161QS-40T18R?
You can fill out our help required form which you can use to request a quote for RB161QS-40T18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.