Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0417
|
155,823
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
38,670
in stock
|
Buy Now | |
Future Electronics
from US$0.0345
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,069
in stock
|
Buy Now | |
element14
from US$0.08
|
3,064
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,064
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,605
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small power mold type (TUMD2M) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 5 |
Forward Voltage VF(Max.)[V] | 0.43 |
IF @ Forward Voltage [A] | 0.1 |
Reverse Current IR(Max.)[mA] | 0.04 |
VR @ Reverse Current[V] | 60 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RB160VAM-60 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RB160VAM Series 60 V 1 A Surface Mount Schottky Barrier Diode - TUMD2M | Future Electronics |
Schottky Rectifier, 60V, 1A, Sod-323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, SOD-323HE | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode 60V 1A SOD-323HE | RS |
Diode Schottky 60V 1A 2-Pin TUMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RB160VAM-60TR?
Additional datasheets, footprints and schematics for RB160VAM-60TR are listed on our Part Details page. You can also find images and similar parts to RB160VAM-60TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160VAM-60TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160VAM-60TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160VAM-60TR fall under?
The RB160VAM-60TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160VAM-60TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160VAM-60TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB160VAM-60TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB160VAM-60TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for RB160VAM-60TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160VAM-60TR often in real-time on the comparison pages.
What if I can't find stock of RB160VAM-60TR?
You can fill out our help required form which you can use to request a quote for RB160VAM-60TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.