Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
960
in stock
|
Buy Now | |
CoreStaff
from US$0.56
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
705
in stock
|
Buy Now | |
element14
from US$0.59
|
705
in stock
|
Buy Now | |
Farnell
from US$0.41
|
705
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now |
Cathode common type. |
Low IR type, highly reliable. |
Configuration | C-Common |
---|---|
Package Code | ITO-220AB |
Mounting Style | Leaded type |
Number of terminal | 3 |
VRM[V] | 90 |
Reverse Voltage VR[V] | 90 |
Average Rectified Forward Current IO[A] | 10 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.83 |
IF @ Forward Voltage [A] | 5 |
Reverse Current IR(Max.)[mA] | 0.15 |
VR @ Reverse Current[V] | 90 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10x15 (t=4.9) |
Data Sheet |
---|
RB085T-90NZ Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RB085T-90NZ ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Diode 5A 90V TO-220AB | RS |
Schottky Rect, Dual, 90V, To-220Fn | Newark Electronics |
SCHOTTKY RECT, DUAL, 90V, TO-220FN | element14 |
Diode Schottky 90V 10A 3-Pin TO-220FN Tube | Avnet America |
Where can I find additional details, specifications and documents for a RB085T-90NZC9?
Additional datasheets, footprints and schematics for RB085T-90NZC9 are listed on our Part Details page. You can also find images and similar parts to RB085T-90NZC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB085T-90NZC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB085T-90NZC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB085T-90NZC9 fall under?
The RB085T-90NZC9 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB085T-90NZC9 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB085T-90NZC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RB085T-90NZC9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB085T-90NZC9 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB085T-90NZC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB085T-90NZC9 often in real-time on the comparison pages.
What if I can't find stock of RB085T-90NZC9?
You can fill out our help required form which you can use to request a quote for RB085T-90NZC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.