Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2,485
in stock
|
Buy Now | |
CoreStaff
from US$0.49
|
2,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
2,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rect, Aec-Q101, 45V, 10A, To252 | Newark Electronics |
Diode Schottky 45V 10A 3-Pin TO-252 Emboss T/R | Avnet America |
SCHOTTKY RECT, AUTO, 45V, 10A, TO252 | Farnell |
Where can I find additional details, specifications and documents for a RB085BM-40FHTL?
Additional datasheets, footprints and schematics for RB085BM-40FHTL are listed on our Part Details page. You can also find images and similar parts to RB085BM-40FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB085BM-40FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB085BM-40FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB085BM-40FHTL fall under?
The RB085BM-40FHTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB085BM-40FHTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB085BM-40FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB085BM-40FHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB085BM-40FHTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for RB085BM-40FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB085BM-40FHTL often in real-time on the comparison pages.
What if I can't find stock of RB085BM-40FHTL?
You can fill out our help required form which you can use to request a quote for RB085BM-40FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.