Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,062
in stock
|
Buy Now | |
element14
from US$0.15
|
3,062
in stock
|
Buy Now | |
Farnell
from US$0.14
|
3,062
in stock
|
Buy Now | |
Avnet Asia
from US$0.0314
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
40
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now |
Small power mold type (PMDTM) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 5 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.51 |
IF @ Forward Voltage [A] | 5 |
Reverse Current IR(Max.)[mA] | 0.15 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
RB080LAM-30 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Single, 30V, Sod-128 | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, SOD-128 | element14 |
Diode Schottky 30V 5A 2-Pin SOD-128 Emboss T/R | Avnet Asia |
RB080LAM Schottky Barrier Diode PMDTM | RS |
DIODE SCHOTTKY 30V 5A PMDTM | Future Electronics |
Where can I find additional details, specifications and documents for a RB080LAM-30TR?
Additional datasheets, footprints and schematics for RB080LAM-30TR are listed on our Part Details page. You can also find images and similar parts to RB080LAM-30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB080LAM-30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB080LAM-30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB080LAM-30TR fall under?
The RB080LAM-30TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB080LAM-30TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB080LAM-30TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB080LAM-30TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB080LAM-30TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and CoreStaff have stock available or on a lead time for RB080LAM-30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB080LAM-30TR often in real-time on the comparison pages.
What if I can't find stock of RB080LAM-30TR?
You can fill out our help required form which you can use to request a quote for RB080LAM-30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.