Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 55A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rect, Aec-Q101, 30V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 30V, SOD-123FL | element14 |
30V, VR 2A, 0.45V, VF PMDU, SOD-123FL | Future Electronics |
Diode Schottky 30V 2A 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB060MM-30TFTR?
Additional datasheets, footprints and schematics for RB060MM-30TFTR are listed on our Part Details page. You can also find images and similar parts to RB060MM-30TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB060MM-30TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB060MM-30TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB060MM-30TFTR fall under?
The RB060MM-30TFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB060MM-30TFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB060MM-30TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB060MM-30TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB060MM-30TFTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RB060MM-30TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB060MM-30TFTR often in real-time on the comparison pages.
What if I can't find stock of RB060MM-30TFTR?
You can fill out our help required form which you can use to request a quote for RB060MM-30TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.