Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small, power mold type.(PMDS) |
Low IR type, highly reliable. |
Package Code | DO-214AC (SMA) |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 40 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 70 |
Forward Voltage VF(Max.)[V] | 0.67 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.05 |
VR @ Reverse Current[V] | 40 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.6x5 (t=2.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB056L-40TF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RB056L-40TF ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, 3A, 40V, Sod106 | Newark Electronics |
SCHOTTKY RECT, 3A, 40V, SOD106 | element14 |
Diode Schottky Barrier Diode 40V 3A 2-Pin SOD-106 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RB056L-40TFTE25?
Additional datasheets, footprints and schematics for RB056L-40TFTE25 are listed on our Part Details page. You can also find images and similar parts to RB056L-40TFTE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB056L-40TFTE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB056L-40TFTE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB056L-40TFTE25 fall under?
The RB056L-40TFTE25 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB056L-40TFTE25 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB056L-40TFTE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RB056L-40TFTE25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB056L-40TFTE25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for RB056L-40TFTE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB056L-40TFTE25 often in real-time on the comparison pages.
What if I can't find stock of RB056L-40TFTE25?
You can fill out our help required form which you can use to request a quote for RB056L-40TFTE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.