Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SOD-128 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 55A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
SCHOTTKY RECT, AEC-Q101, 30V, SOD-128 | element14 |
Schottky Rect, Aec-Q101, 30V, Sod-128 | Newark Electronics |
Diode Schottky 30V 3A 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB055LAM-30TFTR?
Additional datasheets, footprints and schematics for RB055LAM-30TFTR are listed on our Part Details page. You can also find images and similar parts to RB055LAM-30TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB055LAM-30TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB055LAM-30TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB055LAM-30TFTR fall under?
The RB055LAM-30TFTR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RB055LAM-30TFTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB055LAM-30TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB055LAM-30TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB055LAM-30TFTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RB055LAM-30TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB055LAM-30TFTR often in real-time on the comparison pages.
What if I can't find stock of RB055LAM-30TFTR?
You can fill out our help required form which you can use to request a quote for RB055LAM-30TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.