Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.78
|
222
in stock
|
Buy Now | |
element14
from US$6.78
|
436
in stock
|
Buy Now | |
Farnell
from US$5.88
|
436
in stock
|
Buy Now | |
Sager
from US$4.78
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.93
|
84
in stock
|
Buy Now | |
Schukat Electronic
from US$5.22
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
31
in stock
|
Buy Now | |
Future Electronics
from US$4.97
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$4.03
|
10
in stock
|
Buy Now | |
Rutronik
from US$6.46
|
-
|
Buy Now | |
Newark Electronics
from US$6.40
|
-
|
Buy Now | |
RS Americas
from US$8.90
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RB Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 85% |
External Depth | 10.2mm |
External Length / Height | 19.6mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC, UNREG, 1W, 1KV, +/-15V, DUAL | element14 |
DC-DC converter,RB-0515D 1W +/-15Vdc o/p | RS |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 5Vin +/-15Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 5V:+/-15V +/-33mA 1W SIP7 | Schukat Electronic |
Recom RB-0515D Dual Output Converter SIL | Rapid Electronics |
RB Series 1 W Dual Output -15 / 15 V DC/DC Converter - SIP-7 | Future Electronics |
DC/DC Mod 05V to +/-15V 1W 1kV 1kV THT | Rutronik |
Dc/Dc Converter, 1W, +/-15V, 0.033A, Sip | Newark Electronics |
DC-DC Converter,15V,0.033A,-15V,0.033A,4.5-5.5V in, PCB Thru-Hole, RB Series | RECOM Power Inc. RB-0515D | RS Americas |
Where can I find additional details, specifications and documents for a RB-0515D?
Additional datasheets, footprints and schematics for RB-0515D are listed on our Part Details page. You can also find images and similar parts to RB-0515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-0515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-0515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-0515D fall under?
The RB-0515D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RB-0515D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-0515D you can contact the distributor directly for product support, shipping queries etc.
Is the RB-0515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-0515D have stock available?
Authorised distributors including element14, Farnell, RS, Sager and Transfer Multisort Elektronik have stock available or on a lead time for RB-0515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-0515D often in real-time on the comparison pages.
What if I can't find stock of RB-0515D?
You can fill out our help required form which you can use to request a quote for RB-0515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.