Status: | Unknown |
---|---|
Series: | RB Series |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.83
|
76
in stock
|
Buy Now | |
Future Electronics
from US$5.12
|
1,670
in stock
|
Buy Now | |
Sager
from US$4.91
|
975
in stock
|
Buy Now | |
Schukat Electronic
from US$5.21
|
395
in stock
|
Buy Now | |
Rutronik
from US$6.06
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$7.89
|
68
in stock
|
Buy Now | |
Distrelec
from US$5.44
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.60
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$5.75
|
-
|
Buy Now | |
RS Americas
from US$6.19
|
-
|
Buy Now | |
element14
from US$5.47
|
-
|
Buy Now | |
Richardson RFPD
from US$5.06
|
-
|
Buy Now | |
Farnell
from US$6.37
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RB Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
Efficiency Max | 85% |
External Depth | 10.2mm |
External Length / Height | 19.6mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
RB Series 1 W Dual Output -12 / 12 V DC/DC Converter - SIP-7 | Future Electronics |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV UNREG 5Vin +/-12Vout | Sager |
DC/DC Conv 5V:+/-12V +/-42mA 1W SIP7 | Schukat Electronic |
DC/DC Mod 05V to +/-12V 1W 1kV 1kV THT | Rutronik |
DC-DC converter,RB-0512D 1W +/-12Vdc o/p | RS |
Recom RB-0512D Dual Output Converter SIL | Rapid Electronics |
Recom DC/DC Converter 4.5 ... 5.5V 12V 42mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc/Dc Converter, 1W, +/-12V, 0.042A, Sip | Newark Electronics |
DC-DC Converter,12V,0.042A,-12V,0.042A,4.5-5.5V in, PCB Thru-Hole, RB Series | RECOM Power Inc. RB-0512D | RS Americas |
DC/DC, UNREG, 1W, 1KV, +/-12V, DUAL | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RB-0512D?
Additional datasheets, footprints and schematics for RB-0512D are listed on our Part Details page. You can also find images and similar parts to RB-0512D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB-0512D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB-0512D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB-0512D fall under?
The RB-0512D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RB-0512D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB-0512D you can contact the distributor directly for product support, shipping queries etc.
Is the RB-0512D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB-0512D have stock available?
Authorised distributors including Future Electronics, Sager, Schukat Electronic, Rutronik and RS have stock available or on a lead time for RB-0512D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB-0512D often in real-time on the comparison pages.
What if I can't find stock of RB-0512D?
You can fill out our help required form which you can use to request a quote for RB-0512D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.