Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
537
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
35,765
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
1,879
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
537
in stock
|
Buy Now | |
element14
from US$0.18
|
537
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low voltage(1.5V) drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Applications | Switching |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -3.5 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.075 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.04 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.03 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.075 |
Total gate charge Qg[nC] | 22 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RAL035P01 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -12V, -3.5A, Tumt-6 | Newark Electronics |
MOSFET, P-CH, -12V, -3.5A, TUMT-6 | element14 |
MOSFET P-CH 12V 3.5A TUMT6 | Future Electronics |
Trans MOSFET P-CH 12V ±3.5A 6-Pin TUMT T/R | Avnet America |
Trans MOSFET P-CH 12V �3.5A 6-Pin TUMT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RAL035P01TCR?
Additional datasheets, footprints and schematics for RAL035P01TCR are listed on our Part Details page. You can also find images and similar parts to RAL035P01TCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAL035P01TCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAL035P01TCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAL035P01TCR fall under?
The RAL035P01TCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RAL035P01TCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAL035P01TCR you can contact the distributor directly for product support, shipping queries etc.
Is the RAL035P01TCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RAL035P01TCR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RAL035P01TCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAL035P01TCR often in real-time on the comparison pages.
What if I can't find stock of RAL035P01TCR?
You can fill out our help required form which you can use to request a quote for RAL035P01TCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.