Status: | Unknown |
---|---|
Series: | RACT12 Series |
RoHS: | Unknown |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.87
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.90
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$10.94
|
-
|
Buy Now | |
RS Americas
from US$14.88
|
-
|
Buy Now | |
element14
from US$13.32
|
-
|
Buy Now | |
Schukat Electronic
from US$10.87
|
-
|
Buy Now | |
Richardson RFPD
from US$9.06
|
-
|
Buy Now | |
Sager
from US$10.15
|
-
|
Buy Now | |
Farnell
from US$17.21
|
-
|
Buy Now |
Output Power Max | 12W |
---|---|
Output Voltage Max | 24V |
Output Current | 500mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
Product Range | RACT12 Series |
SVHC | No SVHC (15-Jan-2019) |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Driver, Triac Dimmable 12W 500mA | RS |
Led Driver, Single O/P, Cc Mode, 12W | Newark Electronics |
Power Supply, AC-DC, LED, 12W, 12-24V, 0.5A, 198-264V In, RACT12 Series | RECOM Power Inc. RACT12-500 | RS Americas |
LED DRIVER, SINGLE O/P, CC MODE, 12W | element14 |
LED SPS 12W 12-24V 500mA TRIAC dimmable | Schukat Electronic |
AC TO DC CONVERTER MODULE | Richardson RFPD |
LED Power Supplies 12W 198-264Vin 12-24Vout 500mA | Sager |
Where can I find additional details, specifications and documents for a RACT12-500?
Additional datasheets, footprints and schematics for RACT12-500 are listed on our Part Details page. You can also find images and similar parts to RACT12-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RACT12-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RACT12-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RACT12-500 fall under?
The RACT12-500 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RACT12-500 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RACT12-500 you can contact the distributor directly for product support, shipping queries etc.
Is the RACT12-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RACT12-500 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for RACT12-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RACT12-500 often in real-time on the comparison pages.
What if I can't find stock of RACT12-500?
You can fill out our help required form which you can use to request a quote for RACT12-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.