Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 40V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | TDFN-EP |
No. of Pins | 22Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Intersil, RAA2124214GNP#MA0 | RS |
Power Management Ic, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a RAA2124214GNP#MA0?
Additional datasheets, footprints and schematics for RAA2124214GNP#MA0 are listed on our Part Details page. You can also find images and similar parts to RAA2124214GNP#MA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAA2124214GNP#MA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAA2124214GNP#MA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAA2124214GNP#MA0 fall under?
The RAA2124214GNP#MA0 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to RAA2124214GNP#MA0 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAA2124214GNP#MA0 you can contact the distributor directly for product support, shipping queries etc.
Is the RAA2124214GNP#MA0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RAA2124214GNP#MA0 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for RAA2124214GNP#MA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAA2124214GNP#MA0 often in real-time on the comparison pages.
What if I can't find stock of RAA2124214GNP#MA0?
You can fill out our help required form which you can use to request a quote for RAA2124214GNP#MA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.