Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase |
Power Rating | 400W |
Output Voltage Max | - |
Product Range | G Series |
SVHC | No SVHC (17-Dec-2015) |
Servo Motor, 1-Ph, 400W, 240Vac | Newark Electronics |
SERVO MOTOR, 1-PH, 400W, 240VAC | element14 |
Omron Industrial Automation Servo Motor 1.3 Nm 5000 min -1 2.6 A | Distrelec |
Where can I find additional details, specifications and documents for a R88M-G40030H-S2.1?
Additional datasheets, footprints and schematics for R88M-G40030H-S2.1 are listed on our Part Details page. You can also find images and similar parts to R88M-G40030H-S2.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R88M-G40030H-S2.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R88M-G40030H-S2.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R88M-G40030H-S2.1 fall under?
The R88M-G40030H-S2.1 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to R88M-G40030H-S2.1 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R88M-G40030H-S2.1 you can contact the distributor directly for product support, shipping queries etc.
Is the R88M-G40030H-S2.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R88M-G40030H-S2.1 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for R88M-G40030H-S2.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R88M-G40030H-S2.1 often in real-time on the comparison pages.
What if I can't find stock of R88M-G40030H-S2.1?
You can fill out our help required form which you can use to request a quote for R88M-G40030H-S2.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.