R88D-GP08H Motors & Drives by Omron

SERVO DRIVE, 1 & 3-PH, 750W, 170-264VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,434.57

Distributor Stock
Logo for RS
RS
from US$1,490.54
4
in stock
Buy Now
Logo for element14
element14
from US$1,434.57
-
Buy Now
Logo for Distrelec
Distrelec
from US$1,591.51
-
Buy Now
Logo for Farnell
Farnell
from US$1,490.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Power Rating 750W
No. of Phases Single Phase, Three Phase
Output Current Max 4A
Supply Frequency 50Hz / 60Hz
Supply Voltage Min 170VAC
Supply Voltage Max 264VAC
RoHS Compliant Yes

Alternative Descriptions

G-Series Servo Drive, Pulse input type, | RS
Omron Industrial Automation Servo Drive 4A 200V 750W IP10 | Distrelec
Servo Drive, 1 & 3-Ph, 750W, 170-264Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R88D-GP08H?

Additional datasheets, footprints and schematics for R88D-GP08H are listed on our Part Details page. You can also find images and similar parts to R88D-GP08H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R88D-GP08H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R88D-GP08H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R88D-GP08H fall under?

The R88D-GP08H is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > AC Motor Drivers.

Can I view similar or alternative parts?

You can view similar parts to R88D-GP08H when available in the AC Motor Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R88D-GP08H you can contact the distributor directly for product support, shipping queries etc.

Is the R88D-GP08H RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for R88D-GP08H have stock available?

Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for R88D-GP08H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R88D-GP08H often in real-time on the comparison pages.

What if I can't find stock of R88D-GP08H?

You can fill out our help required form which you can use to request a quote for R88D-GP08H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay